Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT3614-15PQ

Description
Win Source Part Number: 1258906-SN74ABT3614- 15PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT3614-15PQR,2 96-3997R,-296-3997,- 296-3997,296-3997,-S N74ABT3614,2156-SN74 ABT3614-15PQ-TI,TEXT ISSN74ABT3614-15PQ Base Product Number: 74ABT3614 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258906-SN74ABT3614- 15PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT3614-15PQR,2 96-3997R,-296-3997,- 296-3997,296-3997,-S N74ABT3614,2156-SN74 ABT3614-15PQ-TI,TEXT ISSN74ABT3614-15PQ Base Product Number: 74ABT3614 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258906-SN74ABT3614-15PQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258906-SN74ABT3614-15PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258906-SN74ABT3614-15PQ
Win Source Part Number: 1258906-SN74ABT3614- 15PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT3614-15PQR,2 96-3997R,-296-3997,- 296-3997,296-3997,-S N74ABT3614,2156-SN74 ABT3614-15PQ-TI,TEXT ISSN74ABT3614-15PQ Base Product Number: 74ABT3614 Product Status: Obsolete

Win Source Part Number: 1258906-SN74ABT3614-15PQ
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ABT
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 4.5K (64 x 36 x 2)
Access Time: 10ns
Current - Supply (Max): 130mA
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 132-BQFP Bumpered
Supplier Device Package: 132-BQFP (24.13x24.13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ABT3614-15PQR,296-3997R,-296-3997,-296-3997,296-3997,-SN74ABT3614,2156-SN74ABT3614-15PQ-TI,TEXTISSN74ABT3614-15PQ
Base Product Number: 74ABT3614
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ABT3614-15PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT3614-15PQ
FIFOs Memory SN74ABT3614-15PQ
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 132-BQFP (24.13x24.13)

Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 132-BQFP (24.13x24.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT3614-15PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT3614-15PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT3614-15PQ
IC FIFO SYNC 64X36X2 132BQFP

IC FIFO SYNC 64X36X2 132BQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1258906-SN74ABT3614-15PQ SN74ABT3614-15PQ SN74ABT3614-15PQ
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3507-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers