Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Win Source Part Number: 1258834-SN74ALVC7813
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALVC
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Data Rate: 25MHz
Function: Synchronous
Memory Size: 1.125K (64 x 18)
Access Time: 20ns
Current - Supply (Max): 40µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALVC7813-4
Base Product Number: SN74ALVC
Product Status: Obsolete
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP
IC FIFO SYNC 64X18 20NS 56SSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-5171-5-ND | 1258834-SN74ALVC7813-40DL | SN74ALVC7813-40DL | SN74ALVC7813-40DL |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 25 MHz | 25 MHz | 25 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 1 kbits | 1 kbits | 1 kbits |