NVRAM NVSRAM Parallel 64Kbit 5V 28-Pin DIP Module Product overview: BQ4010YMA-85 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4010YMA-85 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1154323-BQ4010YMA-85
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Non-Volatile SRAM Module, 8KX8, 85ns, CMOS
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 85ns 28-DIP Module (18.42x37.72)
IC NVSRAM 64KBIT PARALLEL 28DIP
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 85 ns 28-DIP Module (18.42x37.72)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BQ4010YMA-85 | 1154323-BQ4010YMA-85 | BQ4010YMA-85 | BQ4010YMA-85-ND | BQ4010YMA-85 | BQ4010YMA-85 |
| Product Name | 5V DIP Memory IC and Storage Component | Memory - BQ4010YMA-85 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | NVRAM; NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | SRAM Chip | NVRAM; NVSRAM | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | |
| Access Time | 85 ns | 85 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | |||
| Address Bus Width | 8 bits |