Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7807-40PAG

Description
Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 64-TQFP (10x10)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4467-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4467-ND
FIFOs Memory 296-4467-ND
Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 64-TQFP (10x10)

Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258879-SN74ACT7807-40PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258879-SN74ACT7807-40PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258879-SN74ACT7807-40PAG
Win Source Part Number: 1258879-SN74ACT7807- 40PAG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 160 Mounting: SMD (SMT) Data Rate: 25MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 25ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4467,-296-4467, -SN74ACT7807,2156-SN 74ACT7807-40PAG-TI,- SN74ACT7807-40PAGR,2 96-4467,296-4467R,TE XTISSN74ACT7807-40PA G Base Product Number: 74ACT7807 Product Status: Obsolete

Win Source Part Number: 1258879-SN74ACT7807-40PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 25MHz
Function: Synchronous
Memory Size: 18K (2K x 9)
Access Time: 25ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4467,-296-4467,-SN74ACT7807,2156-SN74ACT7807-40PAG-TI,-SN74ACT7807-40PAGR,296-4467,296-4467R,TEXTISSN74ACT7807-40PAG
Base Product Number: 74ACT7807
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7807-40PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7807-40PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7807-40PAG
IC FIFO SYNC 2KX9 25NS 64TQFP

IC FIFO SYNC 2KX9 25NS 64TQFP

Supplier's Site
FIFOs Memory - SN74ACT7807-40PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7807-40PAG
FIFOs Memory SN74ACT7807-40PAG
Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 64-TQFP (10x10)

Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4467-ND 1258879-SN74ACT7807-40PAG SN74ACT7807-40PAG SN74ACT7807-40PAG
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 25 ns 25 ns 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060397 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-15PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details