Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7881-30PN

Description
Win Source Part Number: 1258888-SN74ACT7881- 30PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 18ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4495R,TEXTISSN74 ACT7881-30PN,-296-44 95,2156-SN74ACT7881- 30PN-TI,-SN74ACT7881 -30PNR,-296-4495,296 -4495 Base Product Number: 74ACT7881 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258888-SN74ACT7881- 30PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 18ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4495R,TEXTISSN74 ACT7881-30PN,-296-44 95,2156-SN74ACT7881- 30PN-TI,-SN74ACT7881 -30PNR,-296-4495,296 -4495 Base Product Number: 74ACT7881 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258888-SN74ACT7881-30PN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258888-SN74ACT7881-30PN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258888-SN74ACT7881-30PN
Win Source Part Number: 1258888-SN74ACT7881- 30PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 18ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4495R,TEXTISSN74 ACT7881-30PN,-296-44 95,2156-SN74ACT7881- 30PN-TI,-SN74ACT7881 -30PNR,-296-4495,296 -4495 Base Product Number: 74ACT7881 Product Status: Obsolete

Win Source Part Number: 1258888-SN74ACT7881-30PN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 18ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4495R,TEXTISSN74ACT7881-30PN,-296-4495,2156-SN74ACT7881-30PN-TI,-SN74ACT7881-30PNR,-296-4495,296-4495
Base Product Number: 74ACT7881
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4495-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4495-ND
FIFOs Memory 296-4495-ND
Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 80-LQFP (12x12)

Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7881-30PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7881-30PN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7881-30PN
IC FIFO SYNC 1KX18 18NS 80LQFP

IC FIFO SYNC 1KX18 18NS 80LQFP

Supplier's Site
FIFOs Memory - SN74ACT7881-30PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7881-30PN
FIFOs Memory SN74ACT7881-30PN
Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 80-LQFP (12x12)

Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258888-SN74ACT7881-30PN 296-4495-ND SN74ACT7881-30PN SN74ACT7881-30PN
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers