Texas Instruments High-Performance Analog FIFOs Memory SN74V3670-7PEU

Description
Synchronous FIFO 288K (8K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)
Request a Quote Datasheet
Description
Synchronous FIFO 288K (8K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-14943-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-14943-ND
FIFOs Memory 296-14943-ND
Synchronous FIFO 288K (8K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Synchronous FIFO 288K (8K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V3670-7PEU - 795172-SN74V3670-7PEU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V3670-7PEU
795172-SN74V3670-7PEU
Logic - Logic - FIFOs Memory - SN74V3670-7PEU 795172-SN74V3670-7PEU
Manufacturer: Texas Instruments Win Source Part Number: 795172-SN74V3670-7PE U Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 133.3MHz Function: Synchronous Memory Size: 288K (8K x 36) Access Time: 5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V3670 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x20) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V3670L7-5PF8; 72V3670L7-5PFG8; 72V3670L7-5PF; 72V3670L7-5PF9; Introduction Date: January 01, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795172-SN74V3670-7PEU
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 128-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 133.3MHz
Function: Synchronous
Memory Size: 288K (8K x 36)
Access Time: 5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V3670
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Maximum Supply Current: 40mA
Alternative Parts (Cross-Reference): 72V3670L7-5PF8; 72V3670L7-5PFG8; 72V3670L7-5PF; 72V3670L7-5PF9;
Introduction Date: January 01, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3670-7PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3670-7PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3670-7PEU
IC FIFO SYNC 8KX36 5NS 128LQFP

IC FIFO SYNC 8KX36 5NS 128LQFP

Supplier's Site
FIFOs Memory - SN74V3670-7PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3670-7PEU
FIFOs Memory SN74V3670-7PEU
Synchronous FIFO 288K (8K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Synchronous FIFO 288K (8K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-14943-ND 795172-SN74V3670-7PEU SN74V3670-7PEU SN74V3670-7PEU
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74V3670-7PEU Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 288 kbits 288 kbits 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CY7C425-20JCT - 916495-CY7C425-20JCT - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
View Details
2 suppliers
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Memory - 16-3791-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details