Texas Instruments Memory - RAM - TMS27C256-20JE TMS27C256-20JE

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022907-TMS27C256-20 JE Mounting: SMD (SMT) Categories: RAM Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022907-TMS27C256-20 JE Mounting: SMD (SMT) Categories: RAM Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - TMS27C256-20JE - 1022907-TMS27C256-20JE - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - TMS27C256-20JE
1022907-TMS27C256-20JE
Memory - RAM - TMS27C256-20JE 1022907-TMS27C256-20JE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022907-TMS27C256-20 JE Mounting: SMD (SMT) Categories: RAM Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022907-TMS27C256-20JE
Mounting: SMD (SMT)
Categories: RAM
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
Memory IC and Storage Component - 774-TMS27C256-20JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-TMS27C256-20JE
Memory IC and Storage Component 774-TMS27C256-20JE
262 144-Bitprogrammable Read-Only Memory 28-CDIP -40 to 85 Product overview: TMS27C256-20JE from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS27C256-20JE can be used for catalog matching and distributor lookup.

262 144-Bitprogrammable Read-Only Memory 28-CDIP -40 to 85 Product overview: TMS27C256-20JE from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS27C256-20JE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1022907-TMS27C256-20JE 774-TMS27C256-20JE
Product Name Memory - RAM - TMS27C256-20JE Memory IC and Storage Component
Package Type DIP; CDIP
Access Time 200 ns
Operating Temperature -40 C (-40 F)
Number of Words 32768 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 5088-7031 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S20PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details