Texas Instruments Electronic Wholesale - TPS53659RSBR TPS53659RSBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272550-TPS53659RSBR Packaging: Reel Mounting Style: SMD Applications: Controller, Intel VR13 Voltage - Output: 0.25V ~ 1.52V, 0.5V ~ 2.8125V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 40-WQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Input Voltage (V): 4.5V ~ 17V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272550-TPS53659RSBR Packaging: Reel Mounting Style: SMD Applications: Controller, Intel VR13 Voltage - Output: 0.25V ~ 1.52V, 0.5V ~ 2.8125V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 40-WQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Input Voltage (V): 4.5V ~ 17V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TPS53659RSBR - 1272550-TPS53659RSBR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS53659RSBR
1272550-TPS53659RSBR
Electronic Wholesale - TPS53659RSBR 1272550-TPS53659RSBR
Manufacturer: Texas Instruments Win Source Part Number: 1272550-TPS53659RSBR Packaging: Reel Mounting Style: SMD Applications: Controller, Intel VR13 Voltage - Output: 0.25V ~ 1.52V, 0.5V ~ 2.8125V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 40-WQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Input Voltage (V): 4.5V ~ 17V

Manufacturer: Texas Instruments
Win Source Part Number: 1272550-TPS53659RSBR
Packaging: Reel
Mounting Style: SMD
Applications: Controller, Intel VR13
Voltage - Output: 0.25V ~ 1.52V, 0.5V ~ 2.8125V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 4.5V ~ 17V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1272550-TPS53659RSBR
Product Name Electronic Wholesale - TPS53659RSBR
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00042678 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details