1Kb EPROM OTP IC, 1-Wire Serial, TO-92 Product overview: BQ2022ALPR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ2022ALPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1154018-BQ2022ALPR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
EPROM - OTP Memory IC 1Kb (256b x 4 pages) Single Wire TO-92-3
EPROM - OTP Memory IC 1Kb (256b x 4 pages) Single Wire TO-92-3
EPROM - OTP Memory IC 1Kbit Single Wire TO-92-3
IC EPROM 1KBIT SGL WIRE TO92-3
IC EPROM 1KBIT SGL WIRE TO92-3
IC EPROM 1KBIT SGL WIRE TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BQ2022ALPR | 1154018-BQ2022ALPR | 296-21327-1-ND | BQ2022ALPR | BQ2022ALPR | BQ2022ALPR | BQ2022ALPR |
| Product Name | 1Kb Memory IC and Storage Component | Memory - BQ2022ALPR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM - OTP |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |