Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7881-30FN

Description
Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4494-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4494-5-ND
FIFOs Memory 296-4494-5-ND
Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258858-SN74ACT7881-30FN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258858-SN74ACT7881-30FN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258858-SN74ACT7881-30FN
Win Source Part Number: 1258858-SN74ACT7881- 30FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 18 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 18ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4494-5,-296-4494 -5,296-4494-5R,-296- 4494-5,TEXTISSN74ACT 7881-30FN,-SN74ACT78 81-30FNR,2156-SN74AC T7881-30FN-TI Base Product Number: 74ACT7881 Product Status: Obsolete

Win Source Part Number: 1258858-SN74ACT7881-30FN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 18
Mounting: SMD (SMT)
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 18ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4494-5,-296-4494-5,296-4494-5R,-296-4494-5,TEXTISSN74ACT7881-30FN,-SN74ACT7881-30FNR,2156-SN74ACT7881-30FN-TI
Base Product Number: 74ACT7881
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT7881-30FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7881-30FN
FIFOs Memory SN74ACT7881-30FN
Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7881-30FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7881-30FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7881-30FN
IC FIFO SYNC 1KX18 18NS 68PLCC

IC FIFO SYNC 1KX18 18NS 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4494-5-ND 1258858-SN74ACT7881-30FN SN74ACT7881-30FN SN74ACT7881-30FN
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details