Texas Instruments High-Performance Analog FIFOs Memory SN74ACT3641-20PCB

Description
Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)
Request a Quote Datasheet
Description
Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4410-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4410-ND
FIFOs Memory 296-4410-ND
Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258871-SN74ACT3641-20PCB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258871-SN74ACT3641-20PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258871-SN74ACT3641-20PCB
Win Source Part Number: 1258871-SN74ACT3641- 20PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 36K (1K x 36) Access Time: 13ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4410R,TEXTISSN74 ACT3641-20PCB,2156-S N74ACT3641-20PCB-TI, -296-4410,-296-4410, 296-4410,-SN74ACT364 1-20PCBR Base Product Number: 74ACT3641 Product Status: Obsolete

Win Source Part Number: 1258871-SN74ACT3641-20PCB
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 36K (1K x 36)
Access Time: 13ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 120-LQFP
Supplier Device Package: 120-HLQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4410R,TEXTISSN74ACT3641-20PCB,2156-SN74ACT3641-20PCB-TI,-296-4410,-296-4410,296-4410,-SN74ACT3641-20PCBR
Base Product Number: 74ACT3641
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3641-20PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3641-20PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3641-20PCB
IC FIFO SYNC 1KX36 120HLQFP

IC FIFO SYNC 1KX36 120HLQFP

Supplier's Site
FIFOs Memory - SN74ACT3641-20PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3641-20PCB
FIFOs Memory SN74ACT3641-20PCB
Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4410-ND 1258871-SN74ACT3641-20PCB SN74ACT3641-20PCB SN74ACT3641-20PCB
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details