Texas Instruments High-Performance Analog FIFOs Memory SN74V3660-15PEU

Description
Synchronous FIFO 144K (4K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)
Request a Quote Datasheet
Description
Synchronous FIFO 144K (4K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - SN74V3660-15PEU-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 144K (4K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Synchronous FIFO 144K (4K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258824-SN74V3660-15PEU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258824-SN74V3660-15PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258824-SN74V3660-15PEU
Win Source Part Number: 1258824-SN74V3660-15 PEU Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 72 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 144K (4K x 36) Access Time: 10ns Current - Supply (Max): 40mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (20x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74V3660-15PEUR Base Product Number: SN74V3 Product Status: Obsolete

Win Source Part Number: 1258824-SN74V3660-15PEU
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 72
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 144K (4K x 36)
Access Time: 10ns
Current - Supply (Max): 40mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (20x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74V3660-15PEUR
Base Product Number: SN74V3
Product Status: Obsolete

Buy Now Datasheet
Logic - FIFOs Memory - SN74V3660-15PEU - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V3660-15PEU
Logic - FIFOs Memory SN74V3660-15PEU
IC FIFO 8KX18 128QFP

IC FIFO 8KX18 128QFP

Supplier's Site Datasheet
FIFOs Memory - SN74V3660-15PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3660-15PEU
FIFOs Memory SN74V3660-15PEU
Synchronous FIFO 144K (4K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Synchronous FIFO 144K (4K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3660-15PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3660-15PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3660-15PEU
IC FIFO SYNC 4KX36 10NS 128LQFP

IC FIFO SYNC 4KX36 10NS 128LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V3660-15PEU-ND 1258824-SN74V3660-15PEU SN74V3660-15PEU SN74V3660-15PEU SN74V3660-15PEU
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 144 kbits 144 kbits 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - AM7202A-50JC - 911372-AM7202A-50JC - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (13.97x11.43)
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 8 611 200 833 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers