Texas Instruments Memory - TMS4C2972-26DT TMS4C2972-26DT

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100547-TMS4C2972-26 DT Mounting: SMD (SMT) Number of Pins: 36 Categories: Memory Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100547-TMS4C2972-26 DT Mounting: SMD (SMT) Number of Pins: 36 Categories: Memory Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - TMS4C2972-26DT - 1100547-TMS4C2972-26DT - Win Source Electronics
Laguna Hills, CA, United States
Memory - TMS4C2972-26DT
1100547-TMS4C2972-26DT
Memory - TMS4C2972-26DT 1100547-TMS4C2972-26DT
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100547-TMS4C2972-26 DT Mounting: SMD (SMT) Number of Pins: 36 Categories: Memory Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100547-TMS4C2972-26DT
Mounting: SMD (SMT)
Number of Pins: 36
Categories: Memory
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now
SSOP Memory IC and Storage Component - 2020-TMS4C2972-26DT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Memory IC and Storage Component
2020-TMS4C2972-26DT
SSOP Memory IC and Storage Component 2020-TMS4C2972-26DT
240KX12 MULTI-PORT SRAM, 21ns, PDSO36, PLASTIC, SSOP-36 Product overview: TMS4C2972-26DT from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SSOP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-TMS4C2972-26DT can be used for catalog matching and distributor lookup.

240KX12 MULTI-PORT SRAM, 21ns, PDSO36, PLASTIC, SSOP-36 Product overview: TMS4C2972-26DT from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SSOP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-TMS4C2972-26DT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1100547-TMS4C2972-26DT 2020-TMS4C2972-26DT
Product Name Memory - TMS4C2972-26DT SSOP Memory IC and Storage Component
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - CY14B104N-BA25XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers