Manufacturer: Texas Instruments
Win Source Part Number: 896413-SN74ACT7803-2
Series: 74ACT
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Package: Reel - TR
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74ACT7
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Synchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Synchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 13ns 56-SSOP
IC CLOCKED FIFO 512X18 56-SSOP
IC FIFO SYNC 512X18 13NS 56SSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 896413-SN74ACT7803-20DLR | SN74ACT7803-20DLR-ND | SN74ACT7803-20DLR | SN74ACT7803-20DLR | SN74ACT7803-20DLR |
| Product Name | Logic - Logic - FIFOs Memory - SN74ACT7803-20DLR | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOP; SSOP; 56-SSOP | "56-BSSOP (0.295"", 7.50mm Width)" | SSOP; 56-BSSOP (0.295\", 7.50mm Width) | SSOP | |
| Data Rate | 50 MHz | 50 MHz | 50 MHz |