IC FIFO SYNC 64X36 132QFP
Synchronous FIFO 2.25K (64 x 36) Bi-Directional 50MHz 12ns 132-BQFP (24.13x24.13)
Synchronous FIFO 2.25K (64 x 36) Bi-Directional 50MHz 12ns 132-BQFP (24.13x24.13)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | SN74ABT3611-20PQ | SN74ABT3611-20PQ |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Access Time | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 2 kbits | 2 kbits |
| Package Type | QFP | QFP; 132-BQFP Bumpered |