Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7808-20PAG

Description
Win Source Part Number: 1258880-SN74ACT7808- 20PAG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 160 Mounting: SMD (SMT) Data Rate: 50MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4469,296-4469R, -296-4469,-SN74ACT78 08-20PAGR,296-4469,2 156-SN74ACT7808-20PA G-TI,TEXTISSN74ACT78 08-20PAG Base Product Number: 74ACT7808 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258880-SN74ACT7808- 20PAG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 160 Mounting: SMD (SMT) Data Rate: 50MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4469,296-4469R, -296-4469,-SN74ACT78 08-20PAGR,296-4469,2 156-SN74ACT7808-20PA G-TI,TEXTISSN74ACT78 08-20PAG Base Product Number: 74ACT7808 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258880-SN74ACT7808-20PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258880-SN74ACT7808-20PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258880-SN74ACT7808-20PAG
Win Source Part Number: 1258880-SN74ACT7808- 20PAG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 160 Mounting: SMD (SMT) Data Rate: 50MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4469,296-4469R, -296-4469,-SN74ACT78 08-20PAGR,296-4469,2 156-SN74ACT7808-20PA G-TI,TEXTISSN74ACT78 08-20PAG Base Product Number: 74ACT7808 Product Status: Obsolete

Win Source Part Number: 1258880-SN74ACT7808-20PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 18K (2K x 9)
Access Time: 15ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4469,296-4469R,-296-4469,-SN74ACT7808-20PAGR,296-4469,2156-SN74ACT7808-20PAG-TI,TEXTISSN74ACT7808-20PAG
Base Product Number: 74ACT7808
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4469-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4469-ND
FIFOs Memory 296-4469-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 64-TQFP (10x10)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7808-20PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7808-20PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7808-20PAG
IC FIFO ASYNC 2KX9 15NS 64TQFP

IC FIFO ASYNC 2KX9 15NS 64TQFP

Supplier's Site
FIFOs Memory - SN74ACT7808-20PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7808-20PAG
FIFOs Memory SN74ACT7808-20PAG
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 64-TQFP (10x10)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 15ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258880-SN74ACT7808-20PAG 296-4469-ND SN74ACT7808-20PAG SN74ACT7808-20PAG
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details