Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT3614-30PCB

Description
Win Source Part Number: 1258911-SN74ABT3614- 30PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 15ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT3614-30P CB-TI,-SN74ABT3614-3 0PCBR,296-4000R,-296 -4000,-296-4000,296- 4000,TEXTISSN74ABT36 14-30PCB Base Product Number: 74ABT3614 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258911-SN74ABT3614- 30PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 15ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT3614-30P CB-TI,-SN74ABT3614-3 0PCBR,296-4000R,-296 -4000,-296-4000,296- 4000,TEXTISSN74ABT36 14-30PCB Base Product Number: 74ABT3614 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258911-SN74ABT3614-30PCB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258911-SN74ABT3614-30PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258911-SN74ABT3614-30PCB
Win Source Part Number: 1258911-SN74ABT3614- 30PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 15ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT3614-30P CB-TI,-SN74ABT3614-3 0PCBR,296-4000R,-296 -4000,-296-4000,296- 4000,TEXTISSN74ABT36 14-30PCB Base Product Number: 74ABT3614 Product Status: Obsolete

Win Source Part Number: 1258911-SN74ABT3614-30PCB
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ABT
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 4.5K (64 x 36 x 2)
Access Time: 15ns
Current - Supply (Max): 130mA
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 120-LQFP
Supplier Device Package: 120-HLQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ABT3614-30PCB-TI,-SN74ABT3614-30PCBR,296-4000R,-296-4000,-296-4000,296-4000,TEXTISSN74ABT3614-30PCB
Base Product Number: 74ABT3614
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT3614-30PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT3614-30PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT3614-30PCB
IC FIFO SYNC 64X36X2 120HLQFP

IC FIFO SYNC 64X36X2 120HLQFP

Supplier's Site
FIFOs Memory - SN74ABT3614-30PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT3614-30PCB
FIFOs Memory SN74ABT3614-30PCB
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1258911-SN74ABT3614-30PCB SN74ABT3614-30PCB SN74ABT3614-30PCB
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 33 MHz 33 MHz
Access Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - A2C00055932A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers