Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7805-25DLR

Description
Win Source Part Number: 1258902-SN74ACT7805- 25DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 4.5K (256 x 18) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4457-1,296-4457 -1R,-296-4457-1,296- 4457-2R,SN74ACT78052 5DLR,296-4457-6,296- 4457-1,296-4457-2,-S N74ACT7805-25DLRR Base Product Number: 74ACT7805 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258902-SN74ACT7805- 25DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 4.5K (256 x 18) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4457-1,296-4457 -1R,-296-4457-1,296- 4457-2R,SN74ACT78052 5DLR,296-4457-6,296- 4457-1,296-4457-2,-S N74ACT7805-25DLRR Base Product Number: 74ACT7805 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258902-SN74ACT7805-25DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258902-SN74ACT7805-25DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258902-SN74ACT7805-25DLR
Win Source Part Number: 1258902-SN74ACT7805- 25DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 4.5K (256 x 18) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4457-1,296-4457 -1R,-296-4457-1,296- 4457-2R,SN74ACT78052 5DLR,296-4457-6,296- 4457-1,296-4457-2,-S N74ACT7805-25DLRR Base Product Number: 74ACT7805 Product Status: Obsolete

Win Source Part Number: 1258902-SN74ACT7805-25DLR
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Synchronous
Memory Size: 4.5K (256 x 18)
Access Time: 15ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4457-1,296-4457-1R,-296-4457-1,296-4457-2R,SN74ACT780525DLR,296-4457-6,296-4457-1,296-4457-2,-SN74ACT7805-25DLRR
Base Product Number: 74ACT7805
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT7805-25DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7805-25DLR
FIFOs Memory SN74ACT7805-25DLR
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Buy Now Datasheet
Logic - FIFOs Memory - SN74ACT7805-25DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7805-25DLR
Logic - FIFOs Memory SN74ACT7805-25DLR
IC SYNC FIFO MEM 256X18 56-SSOP

IC SYNC FIFO MEM 256X18 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1258902-SN74ACT7805-25DLR SN74ACT7805-25DLR SN74ACT7805-25DLR
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-7PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details