Texas Instruments High-Performance Analog Logic - Logic - FIFOs Memory - SN74ACT7882-30PN SN74ACT7882-30PN

Description
Manufacturer: Texas Instruments Win Source Part Number: 794890-SN74ACT7882-3 0PN Series: 74ACT Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 33.4MHz Function: Synchronous Memory Size: 36K (2K x 18) Access Time: 18ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7882 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT7882-30FN; SN74ACT7882-20PN; SN74ACT7882-15PN; Introduction Date: June 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794890-SN74ACT7882-3 0PN Series: 74ACT Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 33.4MHz Function: Synchronous Memory Size: 36K (2K x 18) Access Time: 18ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7882 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT7882-30FN; SN74ACT7882-20PN; SN74ACT7882-15PN; Introduction Date: June 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ACT7882-30PN - 794890-SN74ACT7882-30PN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7882-30PN
794890-SN74ACT7882-30PN
Logic - Logic - FIFOs Memory - SN74ACT7882-30PN 794890-SN74ACT7882-30PN
Manufacturer: Texas Instruments Win Source Part Number: 794890-SN74ACT7882-3 0PN Series: 74ACT Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 33.4MHz Function: Synchronous Memory Size: 36K (2K x 18) Access Time: 18ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7882 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT7882-30FN; SN74ACT7882-20PN; SN74ACT7882-15PN; Introduction Date: June 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794890-SN74ACT7882-30PN
Series: 74ACT
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 36K (2K x 18)
Access Time: 18ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: SN74ACT7882
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): SN74ACT7882-30FN; SN74ACT7882-20PN; SN74ACT7882-15PN;
Introduction Date: June 01, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-4501-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4501-ND
FIFOs Memory 296-4501-ND
Synchronous FIFO 36K (2K x 18) Uni-Directional 33.4MHz 18ns 80-LQFP (12x12)

Synchronous FIFO 36K (2K x 18) Uni-Directional 33.4MHz 18ns 80-LQFP (12x12)

Buy Now Datasheet
FIFOs Memory - SN74ACT7882-30PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7882-30PN
FIFOs Memory SN74ACT7882-30PN
Synchronous FIFO 36K (2K x 18) Uni-Directional 33.4MHz 18ns 80-LQFP (12x12)

Synchronous FIFO 36K (2K x 18) Uni-Directional 33.4MHz 18ns 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7882-30PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7882-30PN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7882-30PN
IC FIFO SYNC 2KX18 18NS 80LQFP

IC FIFO SYNC 2KX18 18NS 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 794890-SN74ACT7882-30PN 296-4501-ND SN74ACT7882-30PN SN74ACT7882-30PN
Product Name Logic - Logic - FIFOs Memory - SN74ACT7882-30PN FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details