The SN74ACT3631-20PCB is a high-speed, low-power CMOS clocked FIFO memory with a capacity of 512 x 36 bits. It operates at clock frequencies up to 67 MHz and features fast access times of 11 ns. This dual-port SRAM FIFO allows for asynchronous or coincident clocking between its two ports, facilitating efficient data transfer from port A to port B. The device includes synchronous read-retransmit capability and features mailbox registers for communication between ports, along with programmable almost-full and almost-empty flags to monitor memory status. The input-ready and output-ready flags are synchronized to their respective clocks, enhancing operational reliability. The SN74ACT3631 is available in a 120-pin thin quad flat package and is characterized for operation within a temperature range of 0°C to 70°C. It is also pin-to-pin compatible with other models in the series, such as the SN74ACT3641 and SN74ACT3651, allowing for flexible design options.
Win Source Part Number: 1258875-SN74ACT3631-
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 18K (512 x 36)
Access Time: 13ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 120-LQFP
Supplier Device Package: 120-HLQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ACT3631-20P
Base Product Number: 74ACT3631
Product Status: Obsolete
Synchronous FIFO 18K (512 x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)
IC FIFO SYNC 512X36 120HLQFP
Synchronous FIFO 18K (512 x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1258875-SN74ACT3631-20PCB | 296-4398-ND | SN74ACT3631-20PCB | SN74ACT3631-20PCB |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | |||
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 13 ns | 13 ns | 13 ns | 13 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |