Texas Instruments 5V Memory IC and Storage Component TMS28F512A-15C4FML

Description
Flash Mem Parallel 5V 512K-Bit 64K x 8 150ns 32-Pin PLCC Product overview: TMS28F512A-15C4FML from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS28F512A-15C4F ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash Mem Parallel 5V 512K-Bit 64K x 8 150ns 32-Pin PLCC Product overview: TMS28F512A-15C4FML from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS28F512A-15C4F ML can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-TMS28F512A-15C4FML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-TMS28F512A-15C4FML
5V Memory IC and Storage Component 774-TMS28F512A-15C4FML
Flash Mem Parallel 5V 512K-Bit 64K x 8 150ns 32-Pin PLCC Product overview: TMS28F512A-15C4FML from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS28F512A-15C4F ML can be used for catalog matching and distributor lookup.

Flash Mem Parallel 5V 512K-Bit 64K x 8 150ns 32-Pin PLCC Product overview: TMS28F512A-15C4FML from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS28F512A-15C4FML can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - TMS28F512A-15C4FML - 993192-TMS28F512A-15C4FML - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - TMS28F512A-15C4FML
993192-TMS28F512A-15C4FML
Memory - Flash - TMS28F512A-15C4FML 993192-TMS28F512A-15C4FML
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993192-TMS28F512A-15 C4FML Mounting: SMD (SMT) Number of Pins: 32 Categories: Flash Case / Package: PLCC Alternative Parts (Cross-Reference): TMS28F512A-15C4FMLTM S28F512A15C4FML; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993192-TMS28F512A-15C4FML
Mounting: SMD (SMT)
Number of Pins: 32
Categories: Flash
Case / Package: PLCC
Alternative Parts (Cross-Reference): TMS28F512A-15C4FMLTMS28F512A15C4FML;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-TMS28F512A-15C4FML 993192-TMS28F512A-15C4FML
Product Name 5V Memory IC and Storage Component Memory - Flash - TMS28F512A-15C4FML
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details