Texas Instruments High-Performance Analog FIFOs Memory SN74ABT7820-15PH

Description
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 67MHz 12ns 80-QFP (14x20)
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 67MHz 12ns 80-QFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4080-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4080-ND
FIFOs Memory 296-4080-ND
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 67MHz 12ns 80-QFP (14x20)

Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 67MHz 12ns 80-QFP (14x20)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ABT7820-15PH - 794867-SN74ABT7820-15PH - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ABT7820-15PH
794867-SN74ABT7820-15PH
Logic - Logic - FIFOs Memory - SN74ABT7820-15PH 794867-SN74ABT7820-15PH
Manufacturer: Texas Instruments Win Source Part Number: 794867-SN74ABT7820-1 5PH Series: 74ABT Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 80-BQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 67MHz Function: Asynchronous Memory Size: 18K (512 x 18 x 2) Access Time: 12ns Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ABT7820 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-QFP (14x20) Maximum Supply Current: 95mA Alternative Parts (Cross-Reference): SN74ABT7820-15PN; Introduction Date: August 01, 1991 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: Texas Instruments
Win Source Part Number: 794867-SN74ABT7820-15PH
Series: 74ABT
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 80-BQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 67MHz
Function: Asynchronous
Memory Size: 18K (512 x 18 x 2)
Access Time: 12ns
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: SN74ABT7820
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-QFP (14x20)
Maximum Supply Current: 95mA
Alternative Parts (Cross-Reference): SN74ABT7820-15PN;
Introduction Date: August 01, 1991
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT7820-15PH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT7820-15PH
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT7820-15PH
IC FIFO ASYNC 512X18X2 80QFP

IC FIFO ASYNC 512X18X2 80QFP

Supplier's Site
FIFOs Memory - SN74ABT7820-15PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT7820-15PH
FIFOs Memory SN74ABT7820-15PH
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 67MHz 12ns 80-QFP (14x20)

Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 67MHz 12ns 80-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4080-ND 794867-SN74ABT7820-15PH SN74ABT7820-15PH SN74ABT7820-15PH
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74ABT7820-15PH Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24LC16T-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 16 kbits
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - 40060108-001 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers