Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3680-10PEU

Description
Win Source Part Number: 1258811-SN74V3680-10 PEU Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 72 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 576K (16K x 36) Access Time: 6.5ns Current - Supply (Max): 40mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (20x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74V3680-10PE U,2156-SN74V3680-10P EU-TI,SN74V3680-10PE UR Base Product Number: SN74V3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258811-SN74V3680-10 PEU Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 72 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 576K (16K x 36) Access Time: 6.5ns Current - Supply (Max): 40mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (20x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74V3680-10PE U,2156-SN74V3680-10P EU-TI,SN74V3680-10PE UR Base Product Number: SN74V3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258811-SN74V3680-10PEU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258811-SN74V3680-10PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258811-SN74V3680-10PEU
Win Source Part Number: 1258811-SN74V3680-10 PEU Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 72 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 576K (16K x 36) Access Time: 6.5ns Current - Supply (Max): 40mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (20x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74V3680-10PE U,2156-SN74V3680-10P EU-TI,SN74V3680-10PE UR Base Product Number: SN74V3 Product Status: Obsolete

Win Source Part Number: 1258811-SN74V3680-10PEU
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 72
Mounting: SMD (SMT)
Data Rate: 100MHz
Function: Synchronous
Memory Size: 576K (16K x 36)
Access Time: 6.5ns
Current - Supply (Max): 40mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (20x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74V3680-10PEU,2156-SN74V3680-10PEU-TI,SN74V3680-10PEUR
Base Product Number: SN74V3
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74V3680-10PEU-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 576K (16K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Synchronous FIFO 576K (16K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3680-10PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3680-10PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3680-10PEU
IC FIFO SYNC 16KX36 128LQFP

IC FIFO SYNC 16KX36 128LQFP

Supplier's Site
FIFOs Memory - SN74V3680-10PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3680-10PEU
FIFOs Memory SN74V3680-10PEU
Synchronous FIFO 576K (16K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Synchronous FIFO 576K (16K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258811-SN74V3680-10PEU SN74V3680-10PEU-ND SN74V3680-10PEU SN74V3680-10PEU
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 100 MHz 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1981819 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details