BQ2024 1.5K Bit Serial EPROM with SDQ Interface
EPROM - OTP Memory IC 1.5Kb (32 Bytes x 6 pages) Single Wire SOT-23-3
EPROM OTP 1.5K-bit 6Pages x 256 3-Pin SOT-23 T/R Product overview: BQ2024DBZR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT-23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ2024DBZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1023760-BQ2024DBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1.5K (6 pages x 32 bytes)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.65 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): BQ2024DBZRG4;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC EPROM 1.5KBIT SGL WIRE SOT23
IC EPROM 1.5KBIT SGL WIRE SOT23
EPROM - OTP Memory IC 1.5Kbit Single Wire SOT-23-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BQ2024DBZR | 296-21948-2-ND | 774-BQ2024DBZR | 1023760-BQ2024DBZR | BQ2024DBZR | BQ2024DBZR | BQ2024DBZR |
| Product Name | Memory | SOT-23 Memory IC and Storage Component | Memory - Unclassified Memory - BQ2024DBZR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | |
| Memory Category | EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM | |
| Package Type | SOT-223-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |