Synchronous FIFO 18K (1K x 18) Uni-Directional 67MHz 12ns 80-LQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 794889-SN74ACT7881-1
Series: 74ACT
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 67MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 12ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: SN74ACT7881
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): SN74ACT7881-15FN;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 119
Synchronous FIFO 18K (1K x 18) Uni-Directional 67MHz 12ns 80-LQFP (12x12)
IC FIFO SYNC 1KX18 12NS 80LQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-4491-ND | 794889-SN74ACT7881-15PN | SN74ACT7881-15PN | SN74ACT7881-15PN |
| Product Name | FIFOs Memory | Logic - Logic - FIFOs Memory - SN74ACT7881-15PN | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 18 kbits | 18 kbits | 18 kbits |