Texas Instruments High-Performance Analog Logic - Logic - FIFOs Memory - SN74V3650-6PEU SN74V3650-6PEU

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256103-SN74V3650-6P EU Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 166MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 4.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Family Name: SN74V3650 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-LQFP (14x20) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V3650L6PFGI8; 72V3650L6PFGI; 72V3650L6PF; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256103-SN74V3650-6P EU Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 166MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 4.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Family Name: SN74V3650 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-LQFP (14x20) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V3650L6PFGI8; 72V3650L6PFGI; 72V3650L6PF; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74V3650-6PEU - 1256103-SN74V3650-6PEU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V3650-6PEU
1256103-SN74V3650-6PEU
Logic - Logic - FIFOs Memory - SN74V3650-6PEU 1256103-SN74V3650-6PEU
Manufacturer: Texas Instruments Win Source Part Number: 1256103-SN74V3650-6P EU Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 166MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 4.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Family Name: SN74V3650 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-LQFP (14x20) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V3650L6PFGI8; 72V3650L6PFGI; 72V3650L6PF; Introduction Date: January 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256103-SN74V3650-6PEU
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 128-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 166MHz
Function: Synchronous
Memory Size: 72K (2K x 36)
Access Time: 4.5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Part Status: Obsolete(EOL)
Family Name: SN74V3650
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-LQFP (14x20)
Maximum Supply Current: 40mA
Alternative Parts (Cross-Reference): 72V3650L6PFGI8; 72V3650L6PFGI; 72V3650L6PF;
Introduction Date: January 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74V3650-6PEU-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
SN74V3650-6PEU-ND
FIFOs Memory SN74V3650-6PEU-ND
Synchronous FIFO 72K (2K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Synchronous FIFO 72K (2K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Buy Now Datasheet
FIFOs Memory - SN74V3650-6PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3650-6PEU
FIFOs Memory SN74V3650-6PEU
Synchronous FIFO 72K (2K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Synchronous FIFO 72K (2K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3650-6PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3650-6PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3650-6PEU
IC FIFO SYNC 2KX36 128LQFP

IC FIFO SYNC 2KX36 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1256103-SN74V3650-6PEU SN74V3650-6PEU-ND SN74V3650-6PEU SN74V3650-6PEU
Product Name Logic - Logic - FIFOs Memory - SN74V3650-6PEU FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 166 MHz 166 MHz 166 MHz
Access Time 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.15 V ~ 3.45 V 3.15 V ~ 3.45 V 3.15 V ~ 3.45 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Memory - 28225511 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details