Win Source Part Number: 1378002-BQ4011YMA-70
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Obsolete
Package / Case: 28-DIP Module (0.61", 15.49mm)
Supplier Device Package: 28-DIP Module (18.42x37.72)
Base Product Number: BQ4011
Technology: NVSRAM (Non-Volatile SRAM)
Mounting Type: Through Hole
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: NVSRAM
Memory Size: 256Kbit
Memory Organization: 32K x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 70ns
Access Time: 70 ns
Non-Volatile SRAM Module, 32KX8, 70ns, PDMA28
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-DIP Module (18.42x37.72)
NVRAM NVSRAM Parallel 256Kbit 5V 28-Pin DIP Module Product overview: BQ4011YMA-70 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4011YMA-70 can be used for catalog matching and distributor lookup.
IC NVSRAM 256KBIT PARALLEL 28DIP
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 70 ns 28-DIP Module (18.42x37.72)
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1378002-BQ4011YMA-70 | BQ4011YMA-70 | 296-9393-5-ND | 774-BQ4011YMA-70 | BQ4011YMA-70 | BQ4011YMA-70 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | 5V DIP Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | Non-Volatile; SRAM Chip | SRAM Chip | NVRAM; NVSRAM | NVRAM; NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | |||
| Cycle Time | 70 ns | 70 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP | DIP; DIP28 | DIP; "28-DIP Module (0.61"", 15.49mm)" | Module | DIP; 28-DIP Module (0.61\", 15.49mm) |