Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7802-25PN

Description
Win Source Part Number: 1258889-SN74ACT7802- 25PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 18K (1K x 18) Access Time: 30ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4448,296-4448,- SN74ACT7802,TEXTISSN 74ACT7802-25PN,296-4 448R,-SN74ACT7802-25 PNR,2156-SN74ACT7802 -25PN-TI,-296-4448 Base Product Number: 74ACT7802 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258889-SN74ACT7802- 25PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 18K (1K x 18) Access Time: 30ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4448,296-4448,- SN74ACT7802,TEXTISSN 74ACT7802-25PN,296-4 448R,-SN74ACT7802-25 PNR,2156-SN74ACT7802 -25PN-TI,-296-4448 Base Product Number: 74ACT7802 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258889-SN74ACT7802-25PN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258889-SN74ACT7802-25PN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258889-SN74ACT7802-25PN
Win Source Part Number: 1258889-SN74ACT7802- 25PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 18K (1K x 18) Access Time: 30ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4448,296-4448,- SN74ACT7802,TEXTISSN 74ACT7802-25PN,296-4 448R,-SN74ACT7802-25 PNR,2156-SN74ACT7802 -25PN-TI,-296-4448 Base Product Number: 74ACT7802 Product Status: Obsolete

Win Source Part Number: 1258889-SN74ACT7802-25PN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 18K (1K x 18)
Access Time: 30ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4448,296-4448,-SN74ACT7802,TEXTISSN74ACT7802-25PN,296-4448R,-SN74ACT7802-25PNR,2156-SN74ACT7802-25PN-TI,-296-4448
Base Product Number: 74ACT7802
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4448-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4448-ND
FIFOs Memory 296-4448-ND
Asynchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 30ns 80-LQFP (12x12)

Asynchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 30ns 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7802-25PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7802-25PN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7802-25PN
IC FIFO ASYNC 1KX18 30NS 80LQFP

IC FIFO ASYNC 1KX18 30NS 80LQFP

Supplier's Site
FIFOs Memory - SN74ACT7802-25PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7802-25PN
FIFOs Memory SN74ACT7802-25PN
Asynchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 30ns 80-LQFP (12x12)

Asynchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 30ns 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258889-SN74ACT7802-25PN 296-4448-ND SN74ACT7802-25PN SN74ACT7802-25PN
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 30 ns 30 ns 30 ns 30 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-15/P259 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 256 kbits
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers
Memory - A2C00051729 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details