Texas Instruments High-Performance Analog FIFOs Memory SN74ACT3641-15PCB

Description
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 120-HLQFP (14x14)
Request a Quote
Description
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 120-HLQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT3641-15PCB is a high-speed, low-power clocked FIFO memory device from Quarktwin Technology Ltd. It features a memory size of 1024 x 36 bits and supports clock frequencies up to 67 MHz, with access times as fast as 11 ns. This FIFO memory allows for synchronous read-retransmit capability and includes mailbox registers for bi-directional data transfer between two ports. Programmable flags for almost-full and almost-empty conditions enhance its functionality, providing status indicators for data management. The device operates within a temperature range of 0°C to 70°C and is available in a 120-pin Thin Quad Flat Package (HLQFP). It is pin-to-pin compatible with other models in the series, making it suitable for applications requiring efficient data buffering and transfer.

Datasheet Summary
Powered by GS/AI

The SN74ACT3641-15PCB is a high-speed, low-power clocked FIFO memory device from Quarktwin Technology Ltd. It features a memory size of 1024 x 36 bits and supports clock frequencies up to 67 MHz, with access times as fast as 11 ns. This FIFO memory allows for synchronous read-retransmit capability and includes mailbox registers for bi-directional data transfer between two ports. Programmable flags for almost-full and almost-empty conditions enhance its functionality, providing status indicators for data management. The device operates within a temperature range of 0°C to 70°C and is available in a 120-pin Thin Quad Flat Package (HLQFP). It is pin-to-pin compatible with other models in the series, making it suitable for applications requiring efficient data buffering and transfer.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4408-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4408-ND
FIFOs Memory 296-4408-ND
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 120-HLQFP (14x14)

Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 120-HLQFP (14x14)

Buy Now Datasheet
FIFOs Memory - SN74ACT3641-15PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3641-15PCB
FIFOs Memory SN74ACT3641-15PCB
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 120-HLQFP (14x14)

Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 120-HLQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3641-15PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3641-15PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3641-15PCB
IC FIFO SYNC 1KX36 120HLQFP

IC FIFO SYNC 1KX36 120HLQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 296-4408-ND SN74ACT3641-15PCB SN74ACT3641-15PCB
Product Name FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 11 ns 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28116699 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers