The SN74ACT7805-40DL is a 256-word by 18-bit clocked FIFO memory designed for buffering asynchronous data paths with clock rates up to 67 MHz and access times of 12 ns. It features free-running read and write clocks that can operate asynchronously or coincidentally, allowing for flexible data handling. The FIFO includes input-ready and output-ready flags synchronized to their respective clocks, as well as half-full and programmable almost-full/almost-e
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP
IC FIFO SYNC 256X18 20NS 56SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-4458-5-ND | SN74ACT7805-40DL | SN74ACT7805-40DL |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 25 MHz | 25 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 4 kbits | 4 kbits | 4 kbits |