Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7204L50NP

Description
Win Source Part Number: 1019497-SN74ACT7204L 50NP Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7204L50 NP,2156-SN74ACT7204L 50NP RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1019497-SN74ACT7204L 50NP Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7204L50 NP,2156-SN74ACT7204L 50NP RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT7204L is a FIFO memory device from Quarktwin Technology Ltd. designed for high-speed data processing applications. It features a storage capacity of 4096 x 9 bits and supports asynchronous or coincident read and write operations. The device offers fast data access times of 15 ns and can operate at read and write frequencies up to 40 MHz. It includes empty, full, and half-full status flags to prevent memory underflow and overflow, and it is fully compatible with IDT7203/7204 devices. The SN74ACT7204L is available in multiple package types, including 28-pin plastic DIP and 32-pin plastic J-leaded chip carrier. This FIFO memory is suitable for applications such as data buffering between buses, temporary storage in data acquisition systems, and communication system queues.

Datasheet Summary
Powered by GS/AI

The SN74ACT7204L is a FIFO memory device from Quarktwin Technology Ltd. designed for high-speed data processing applications. It features a storage capacity of 4096 x 9 bits and supports asynchronous or coincident read and write operations. The device offers fast data access times of 15 ns and can operate at read and write frequencies up to 40 MHz. It includes empty, full, and half-full status flags to prevent memory underflow and overflow, and it is fully compatible with IDT7203/7204 devices. The SN74ACT7204L is available in multiple package types, including 28-pin plastic DIP and 32-pin plastic J-leaded chip carrier. This FIFO memory is suitable for applications such as data buffering between buses, temporary storage in data acquisition systems, and communication system queues.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1019497-SN74ACT7204L50NP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1019497-SN74ACT7204L50NP
Integrated Circuits (ICs) - Logic - FIFOs Memory 1019497-SN74ACT7204L50NP
Win Source Part Number: 1019497-SN74ACT7204L 50NP Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7204L50 NP,2156-SN74ACT7204L 50NP RoHS Status: RoHS non-compliant

Win Source Part Number: 1019497-SN74ACT7204L50NP
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT7204L50NP,2156-SN74ACT7204L50NP
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FIFOs Memory - SN74ACT7204L50NP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7204L50NP
FIFOs Memory SN74ACT7204L50NP
FIFO

FIFO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7204L50NP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7204L50NP
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7204L50NP
IC FIFO ASYNC 4KX9 50NS

IC FIFO ASYNC 4KX9 50NS

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1019497-SN74ACT7204L50NP SN74ACT7204L50NP SN74ACT7204L50NP
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-7PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details