Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 120-HLQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 1253337-SN74ACT3651-
Series: 74ACT
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 120-LQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 72K (2K x 36)
Access Time: 11ns
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Family Name: SN74ACT3651
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 120-HLQFP (14x14)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): 723651L15PF9; 723651L15PFG8; 723651L15PFG;
Introduction Date: January 15, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC FIFO SYNC 2KX36 120HLQFP
Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 120-HLQFP (14x14)
IC CLOCKED FIFO MEMORY 120HLQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-4414-ND | 1253337-SN74ACT3651-15PCB | SN74ACT3651-15PCB | SN74ACT3651-15PCB | SN74ACT3651-15PCB |
| Product Name | FIFOs Memory | Logic - Logic - FIFOs Memory - SN74ACT3651-15PCB | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 11 ns | 11 ns | 11 ns | 11 ns | 11 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |