Texas Instruments High-Performance Analog FIFOs Memory SN74ALVC7805-20DLR

Description
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Request a Quote Datasheet
Description
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-15979-2-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-15979-2-ND
FIFOs Memory 296-15979-2-ND
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258847-SN74ALVC7805-20DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258847-SN74ALVC7805-20DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258847-SN74ALVC7805-20DLR
Win Source Part Number: 1258847-SN74ALVC7805 -20DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 4.5K (256 x 18) Access Time: 13ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-15979-1,296-159 79-1,296-15979-2,-29 6-15979-1,296-15979- 2R,296-15979-6,SN74A LVC780520DLR,2156-SN 74ALVC7805-20DLR-TIT R,TEXTISSN74ALVC7805 -20DLR,296-15979-1R, -SN74ALVC7805-20DLRR ,-SN74ALVC7805 Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1258847-SN74ALVC7805-20DLR
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALVC
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 4.5K (256 x 18)
Access Time: 13ns
Current - Supply (Max): 40µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-15979-1,296-15979-1,296-15979-2,-296-15979-1,296-15979-2R,296-15979-6,SN74ALVC780520DLR,2156-SN74ALVC7805-20DLR-TITR,TEXTISSN74ALVC7805-20DLR,296-15979-1R,-SN74ALVC7805-20DLRR,-SN74ALVC7805
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ALVC7805-20DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Buy Now
Logic - FIFOs Memory - SN74ALVC7805-20DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ALVC7805-20DLR
Logic - FIFOs Memory SN74ALVC7805-20DLR
IC 256X18 SYNC FIFO MEM 56-SSOP

IC 256X18 SYNC FIFO MEM 56-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7805-20DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7805-20DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7805-20DLR
IC FIFO SYNC 256X18 13NS 56SSOP

IC FIFO SYNC 256X18 13NS 56SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-15979-2-ND 1258847-SN74ALVC7805-20DLR SN74ALVC7805-20DLR SN74ALVC7805-20DLR SN74ALVC7805-20DLR
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 043641RLAD-6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3 ns
Density 4500 kbits
View Details
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
4 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details