Texas Instruments High-Performance Analog FIFOs Memory SN74V3670-6PEU

Description
Synchronous FIFO 288K (8K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)
Request a Quote Datasheet
Description
Synchronous FIFO 288K (8K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-32724-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-32724-ND
FIFOs Memory 296-32724-ND
Synchronous FIFO 288K (8K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Synchronous FIFO 288K (8K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V3670-6PEU - 795171-SN74V3670-6PEU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V3670-6PEU
795171-SN74V3670-6PEU
Logic - Logic - FIFOs Memory - SN74V3670-6PEU 795171-SN74V3670-6PEU
Manufacturer: Texas Instruments Win Source Part Number: 795171-SN74V3670-6PE U Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 166MHz Function: Synchronous Memory Size: 288K (8K x 36) Access Time: 4.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V3670 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x20) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V3670L6PFGI8; 72V3670L6PF; 72V3670L6PF8; 72V3670L6PFGI; Introduction Date: January 01, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795171-SN74V3670-6PEU
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 128-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 166MHz
Function: Synchronous
Memory Size: 288K (8K x 36)
Access Time: 4.5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V3670
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Maximum Supply Current: 40mA
Alternative Parts (Cross-Reference): 72V3670L6PFGI8; 72V3670L6PF; 72V3670L6PF8; 72V3670L6PFGI;
Introduction Date: January 01, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - FIFOs Memory - SN74V3670-6PEU - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V3670-6PEU
Logic - FIFOs Memory SN74V3670-6PEU
IC 8192X36 FIFO MEMORY 128LQFP

IC 8192X36 FIFO MEMORY 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3670-6PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3670-6PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3670-6PEU
IC FIFO SYNC 8KX36 128LQFP

IC FIFO SYNC 8KX36 128LQFP

Supplier's Site
FIFOs Memory - SN74V3670-6PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3670-6PEU
FIFOs Memory SN74V3670-6PEU
Synchronous FIFO 288K (8K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Synchronous FIFO 288K (8K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-32724-ND 795171-SN74V3670-6PEU SN74V3670-6PEU SN74V3670-6PEU SN74V3670-6PEU
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74V3670-6PEU Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 166 MHz 166 MHz 166 MHz 166 MHz
Access Time 4.5 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 288 kbits 288 kbits 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details