Texas Instruments High-Performance Analog FIFOs Memory SN74ACT3632-30PCB

Description
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)
Request a Quote Datasheet
Description
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4406-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4406-ND
FIFOs Memory 296-4406-ND
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258867-SN74ACT3632-30PCB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258867-SN74ACT3632-30PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258867-SN74ACT3632-30PCB
Win Source Part Number: 1258867-SN74ACT3632- 30PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 36K (512 x 36 x 2) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4406,-296-4406,T EXTISSN74ACT3632-30P CB,-SN74ACT3632-30PC BR,2156-SN74ACT3632- 30PCB-TI,296-4406R,- 296-4406 Base Product Number: 74ACT3632 Product Status: Obsolete

Win Source Part Number: 1258867-SN74ACT3632-30PCB
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 36K (512 x 36 x 2)
Access Time: 15ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 120-LQFP
Supplier Device Package: 120-HLQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4406,-296-4406,TEXTISSN74ACT3632-30PCB,-SN74ACT3632-30PCBR,2156-SN74ACT3632-30PCB-TI,296-4406R,-296-4406
Base Product Number: 74ACT3632
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT3632-30PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3632-30PCB
FIFOs Memory SN74ACT3632-30PCB
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3632-30PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3632-30PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3632-30PCB
IC FIFO SYNC 512X36X2 120HLQFP

IC FIFO SYNC 512X36X2 120HLQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4406-ND 1258867-SN74ACT3632-30PCB SN74ACT3632-30PCB SN74ACT3632-30PCB
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - 16-2948-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details