Manufacturer: Texas Instruments
Win Source Part Number: 913467-BQ4013MA-85
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 85 ns 32-DIP Module (18.42x42.8)
Package: Tube
Package: 32-DIP Module (0.610", 15.49mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: BQ4013
Categories: Integrated Circuits (ICs)
Case / Package: 32-DIP Module (18.42x42.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 85ns 32-DIP Module (18.42x42.8)
NVRAM NVSRAM Parallel 1Mbit 5V 32-Pin DIP Module Product overview: BQ4013MA-85 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4013MA-85 can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 85 ns 32-DIP Module (18.42x42.8)
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 85 ns 32-DIP Module (18.42x42.8)
IC NVSRAM 1MBIT PAR 32DIP MODULE
IC NVSRAM 1MBIT PAR 32DIP MODULE
DISCONTINUED BY MANUFACTURER, NON-VOLATILE SRAM MODULE, 128KX8, 85NS, CMOS, PDIP32. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 913467-BQ4013MA-85 | BQ4013MA-85-ND | 774-BQ4013MA-85 | BQ4013MA-85 | BQ4013MA-85 | BQ4013MA-85 | 16908786 |
| Product Name | Memory - SRAM - BQ4013MA-85 | Memory | 5V DIP Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory IC |
| Memory Category | SRAM Chip | NVRAM; NVSRAM | NVRAM; NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM (Non-Volatile SRAM); SRAM Chip | Non-Volatile; SRAM Chip | SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; 32-DIP Module (18.42x42.8) | DIP; "32-DIP Module (0.610"", 15.49mm)" | Module | DIP; 32-DIP Module (0.610\", 15.49mm) | DIP; 32-DIP Module (0.610", 15.49mm) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |