64Kb NVRAM NVSRAM Parallel 8b 85ns 5V DIP Module Product overview: BQ4010MA-85 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4010MA-85 can be used for catalog matching and distributor lookup.
Non-Volatile SRAM Module, 8KX8, 85ns, CMOS
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 85ns 28-DIP Module (18.42x37.72)
Manufacturer: Texas Instruments
Win Source Part Number: 848035-BQ4010MA-85
Features: Memory IC 85 ns
Package: Tube
Part Status: Obsolete
Family Name: BQ4010
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 14
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: -296-9389-5-ND, -296-9389-5, 296-9389-5-NDR, 296-9389-5, -296-9389-5-NDR, -BQ4010MA-85-NDR, -BQ4010MA
IC NVSRAM 64KBIT PARALLEL 28DIP
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 85 ns 28-DIP Module (18.42x37.72)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BQ4010MA-85 | BQ4010MA-85 | 296-9389-5-ND | 848035-BQ4010MA-85 | BQ4010MA-85 | BQ4010MA-85 |
| Product Name | 64Kb 5V DIP Memory IC and Storage Component | Memory | Memory - SRAM - BQ4010MA-85 | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | NVRAM; NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | SRAM Chip | NVRAM; NVSRAM | SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip |
| Access Time | 85 ns | 85 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | |||
| Address Bus Width | 8 bits |