Manufacturer: Texas Instruments
Win Source Part Number: 1253875-SN74ALVC3651
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 9.5ns 120-HLQFP (14x14)
Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 9.5ns 120-HLQFP (14x14)
IC 2048X36SYNC FIFO MEM 120HLQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1253875-SN74ALVC3651-15PCB | SN74ALVC3651-15PCB | SN74ALVC3651-15PCB |
| Product Name | Logic - Logic - FIFOs Memory - SN74ALVC3651-15PCB | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | ||
| Access Time | 9.5 ns | 9.5 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits |