FIFO Mem Async Dual Depth/Width Uni-Dir 512 x 9 32-Pin JLCC
IC FIFO ASYNC 512X9 25NS 32PLCC
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 28.5MHz 25ns 32-PLCC
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ACT7201LA25RJ | SN74ACT7201LA25RJ | SN74ACT7201LA25RJ |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | |
| Memory Category | FIFO | ||
| Package Type | PLCC; PLCC32 | 32-LCC (J-Lead) | 32-LCC (J-Lead) |
| Access Time | 25 ns | 25 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |