Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7811-15FN

Description
Win Source Part Number: 1258857-SN74ACT7811- 15FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 18 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 15ns Current - Supply (Max): 1mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4476-5R,2156-SN7 4ACT7811-15FN-TI,296 -4476-5,TEXTISSN74AC T7811-15FN,-SN74ACT7 811-15FNR Base Product Number: 74ACT7811 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258857-SN74ACT7811- 15FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 18 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 15ns Current - Supply (Max): 1mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4476-5R,2156-SN7 4ACT7811-15FN-TI,296 -4476-5,TEXTISSN74AC T7811-15FN,-SN74ACT7 811-15FNR Base Product Number: 74ACT7811 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258857-SN74ACT7811-15FN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258857-SN74ACT7811-15FN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258857-SN74ACT7811-15FN
Win Source Part Number: 1258857-SN74ACT7811- 15FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 18 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 15ns Current - Supply (Max): 1mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4476-5R,2156-SN7 4ACT7811-15FN-TI,296 -4476-5,TEXTISSN74AC T7811-15FN,-SN74ACT7 811-15FNR Base Product Number: 74ACT7811 Product Status: Obsolete

Win Source Part Number: 1258857-SN74ACT7811-15FN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 18
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 15ns
Current - Supply (Max): 1mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4476-5R,2156-SN74ACT7811-15FN-TI,296-4476-5,TEXTISSN74ACT7811-15FN,-SN74ACT7811-15FNR
Base Product Number: 74ACT7811
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4476-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4476-5-ND
FIFOs Memory 296-4476-5-ND
Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
FIFOs Memory - SN74ACT7811-15FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7811-15FN
FIFOs Memory SN74ACT7811-15FN
Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7811-15FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7811-15FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7811-15FN
IC FIFO SYNC 1KX18 15NS 68PLCC

IC FIFO SYNC 1KX18 15NS 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258857-SN74ACT7811-15FN 296-4476-5-ND SN74ACT7811-15FN SN74ACT7811-15FN
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
SN74V283 32768 x 18 Synchronous FIFO Memory - SN74V283-15PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 593995-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers