Manufacturer: Texas Instruments
Win Source Part Number: 1154320-BQ4010LYMA-7
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
64Kb NVSRAM Module, 8Kx8, 70ns, Parallel, 3.3V Product overview: BQ4010LYMA-70N from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4010LYMA-70N can be used for catalog matching and distributor lookup.
Non-Volatile SRAM Module, 8KX8, 70ns, CMOS
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-DIP Module (18.42x37.72)
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-DIP Module (18.42x37.72)
IC NVSRAM 64KBIT 70NS 28DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1154320-BQ4010LYMA-70N | 774-BQ4010LYMA-70N | BQ4010LYMA-70N | BQ4010LYMA-70N | BQ4010LYMA-70N |
| Product Name | Memory - BQ4010LYMA-70N | 64Kb 3.3V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | NVSRAM; RAM, , Non-Volatile, NVSRAM; SRAM Chip | SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip |
| Access Time | 70 ns | 70 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | ||
| Address Bus Width | 8 bits |