Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7808-30PAG

Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 33.3MHz 20ns 64-TQFP (10x10)
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 33.3MHz 20ns 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4473-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4473-ND
FIFOs Memory 296-4473-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 33.3MHz 20ns 64-TQFP (10x10)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 33.3MHz 20ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258882-SN74ACT7808-30PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258882-SN74ACT7808-30PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258882-SN74ACT7808-30PAG
Win Source Part Number: 1258882-SN74ACT7808- 30PAG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 160 Mounting: SMD (SMT) Data Rate: 33.3MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 20ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7808-30 PAG,-SN74ACT7808-30P AGR,296-4473R,-296-4 473,2156-SN74ACT7808 -30PAG-TI,296-4473,- 296-4473 Base Product Number: 74ACT7808 Product Status: Obsolete

Win Source Part Number: 1258882-SN74ACT7808-30PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 33.3MHz
Function: Asynchronous
Memory Size: 18K (2K x 9)
Access Time: 20ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT7808-30PAG,-SN74ACT7808-30PAGR,296-4473R,-296-4473,2156-SN74ACT7808-30PAG-TI,296-4473,-296-4473
Base Product Number: 74ACT7808
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT7808-30PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7808-30PAG
FIFOs Memory SN74ACT7808-30PAG
Asynchronous FIFO 18K (2K x 9) Uni-Directional 33.3MHz 20ns 64-TQFP (10x10)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 33.3MHz 20ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7808-30PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7808-30PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7808-30PAG
IC FIFO ASYNC 2KX9 20NS 64TQFP

IC FIFO ASYNC 2KX9 20NS 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4473-ND 1258882-SN74ACT7808-30PAG SN74ACT7808-30PAG SN74ACT7808-30PAG
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-20PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Memory - 16-3791-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers