Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Memory TMS2114L-15NL

Description
Standard SRAM, 1KX4, 150ns, MOS, PDIP18
Request a Quote Datasheet
Description
Standard SRAM, 1KX4, 150ns, MOS, PDIP18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS2114L-15NL - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 1KX4, 150ns, MOS, PDIP18

Standard SRAM, 1KX4, 150ns, MOS, PDIP18

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1192057-TMS2114L-15NL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1192057-TMS2114L-15NL
Integrated Circuits (ICs) - Memory 1192057-TMS2114L-15NL
Win Source Part Number: 1192057-TMS2114L-15N L Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): TMS2114L15NL; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Texas Instruments Other Names: TEXTISTMS2114L-15NL, 2156-TMS2114L-15NL RoHS Status: RoHS non-compliant

Win Source Part Number: 1192057-TMS2114L-15NL
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): TMS2114L15NL;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041
Mfr: Texas Instruments
Other Names: TEXTISTMS2114L-15NL,2156-TMS2114L-15NL
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-TMS2114L-15NL
Memory IC and Storage Component 774-TMS2114L-15NL
Standard SRAM, 1KX4 Product overview: TMS2114L-15NL from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS2114L-15NL can be used for catalog matching and distributor lookup.

Standard SRAM, 1KX4 Product overview: TMS2114L-15NL from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS2114L-15NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - TMS2114L-15NL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - TMS2114L-15NL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
TMS2114L-15NL
Integrated Circuits (ICs) - Memory - Memory TMS2114L-15NL
STANDARD SRAM, 1KX4

STANDARD SRAM, 1KX4

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number TMS2114L-15NL 1192057-TMS2114L-15NL 774-TMS2114L-15NL TMS2114L-15NL TMS2114L-15NL
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 7164L20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details