Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7808-25PAG

Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 64-TQFP (10x10)
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4471-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4471-ND
FIFOs Memory 296-4471-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 64-TQFP (10x10)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258881-SN74ACT7808-25PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258881-SN74ACT7808-25PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258881-SN74ACT7808-25PAG
Win Source Part Number: 1258881-SN74ACT7808- 25PAG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 160 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 18ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4471R,-SN74ACT78 08-25PAGR,-296-4471, TEXTISSN74ACT7808-25 PAG,296-4471,-296-44 71,2156-SN74ACT7808- 25PAG-TI Base Product Number: 74ACT7808 Product Status: Obsolete

Win Source Part Number: 1258881-SN74ACT7808-25PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 18K (2K x 9)
Access Time: 18ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4471R,-SN74ACT7808-25PAGR,-296-4471,TEXTISSN74ACT7808-25PAG,296-4471,-296-4471,2156-SN74ACT7808-25PAG-TI
Base Product Number: 74ACT7808
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7808-25PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7808-25PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7808-25PAG
IC FIFO ASYNC 2KX9 18NS 64TQFP

IC FIFO ASYNC 2KX9 18NS 64TQFP

Supplier's Site
FIFOs Memory - SN74ACT7808-25PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7808-25PAG
FIFOs Memory SN74ACT7808-25PAG
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 64-TQFP (10x10)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4471-ND 1258881-SN74ACT7808-25PAG SN74ACT7808-25PAG SN74ACT7808-25PAG
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 40060586 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers