EPROM OTP 1K-bit 4Pages x 256 3-Pin SOT-23 T/R Product overview: BQ2022ADBZR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT-23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ2022ADBZR can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Kb (256b x 4 pages) Single Wire SOT-23-3
EPROM - OTP Memory IC 1Kb (256b x 4 pages) Single Wire SOT-23-3
EPROM - OTP Memory IC 1Kb (256b x 4 pages) Single Wire SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 011851-BQ2022ADBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Kb (256b x 4 pages)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.65 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
EPROM - OTP Memory IC 1Kbit Single Wire SOT-23-3
IC EPROM 1KBIT SGL WIRE SOT23-3
IC EPROM 1KBIT SGL WIRE SOT23-3
IC EPROM 1KBIT SGL WIRE SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BQ2022ADBZR | 296-20742-2-ND | 011851-BQ2022ADBZR | BQ2022ADBZR | BQ2022ADBZR | BQ2022ADBZR | BQ2022ADBZR |
| Product Name | SOT-23 Memory IC and Storage Component | Memory | Memory - Unclassified Memory - BQ2022ADBZR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | ||
| Pins | 3 |