Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3651-30PQ

Description
Win Source Part Number: 1258865-SN74ACT3651- 30PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4419,-296-4419,2 156-SN74ACT3651-30PQ -TI,-SN74ACT3651-30P QR,TEXTISSN74ACT3651 -30PQ,-296-4419,296- 4419R Base Product Number: 74ACT3651 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258865-SN74ACT3651- 30PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4419,-296-4419,2 156-SN74ACT3651-30PQ -TI,-SN74ACT3651-30P QR,TEXTISSN74ACT3651 -30PQ,-296-4419,296- 4419R Base Product Number: 74ACT3651 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258865-SN74ACT3651-30PQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258865-SN74ACT3651-30PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258865-SN74ACT3651-30PQ
Win Source Part Number: 1258865-SN74ACT3651- 30PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4419,-296-4419,2 156-SN74ACT3651-30PQ -TI,-SN74ACT3651-30P QR,TEXTISSN74ACT3651 -30PQ,-296-4419,296- 4419R Base Product Number: 74ACT3651 Product Status: Obsolete

Win Source Part Number: 1258865-SN74ACT3651-30PQ
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 72K (2K x 36)
Access Time: 15ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 132-BQFP Bumpered
Supplier Device Package: 132-BQFP (24.13x24.13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4419,-296-4419,2156-SN74ACT3651-30PQ-TI,-SN74ACT3651-30PQR,TEXTISSN74ACT3651-30PQ,-296-4419,296-4419R
Base Product Number: 74ACT3651
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT3651-30PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3651-30PQ
FIFOs Memory SN74ACT3651-30PQ
Synchronous FIFO 72K (2K x 36) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)

Synchronous FIFO 72K (2K x 36) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1258865-SN74ACT3651-30PQ SN74ACT3651-30PQ
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 33 MHz 33 MHz
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0791076239RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers