Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7811-18PN

Description
Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 80-LQFP (12x12)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4479-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4479-ND
FIFOs Memory 296-4479-ND
Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 80-LQFP (12x12)

Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258887-SN74ACT7811-18PN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258887-SN74ACT7811-18PN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258887-SN74ACT7811-18PN
Win Source Part Number: 1258887-SN74ACT7811- 18PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 35MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 18ns Current - Supply (Max): 1mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4479,TEXTISSN74 ACT7811-18PN,-296-44 79,2156-SN74ACT7811- 18PN-TI,296-4479,296 -4479R,-SN74ACT7811- 18PNR Base Product Number: 74ACT7811 Product Status: Obsolete

Win Source Part Number: 1258887-SN74ACT7811-18PN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Data Rate: 35MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 18ns
Current - Supply (Max): 1mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4479,TEXTISSN74ACT7811-18PN,-296-4479,2156-SN74ACT7811-18PN-TI,296-4479,296-4479R,-SN74ACT7811-18PNR
Base Product Number: 74ACT7811
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7811-18PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7811-18PN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7811-18PN
IC FIFO SYNC 1KX18 18NS 80LQFP

IC FIFO SYNC 1KX18 18NS 80LQFP

Supplier's Site
FIFOs Memory - SN74ACT7811-18PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7811-18PN
FIFOs Memory SN74ACT7811-18PN
Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 80-LQFP (12x12)

Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4479-ND 1258887-SN74ACT7811-18PN SN74ACT7811-18PN SN74ACT7811-18PN
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 35 MHz 35 MHz 35 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details