NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 85ns 28-DIP Module (18.42x37.72)
NVRAM NVSRAM Parallel 64Kbit 5V 28-Pin DIP Module Product overview: BQ4010YMA-85N from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4010YMA-85N can be used for catalog matching and distributor lookup.
Non-Volatile SRAM Module, 8KX8, 85ns, CMOS
Win Source Part Number: 1223113-BQ4010YMA-85
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 14
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 85 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-DIP Module (0.61", 15.49mm)
Supplier Device Package: 28-DIP Module (18.42x37.72)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 85ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): BQ4010YMA85N;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Texas Instruments
Other Names: 2156-BQ4010YMA-85N-T
Base Product Number: BQ4010
Product Status: Obsolete
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 85 ns 28-DIP Module (18.42x37.72)
IC NVSRAM 64KBIT PARALLEL 28DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BQ4010YMA-85N-ND | 774-BQ4010YMA-85N | BQ4010YMA-85N | 1223113-BQ4010YMA-85N | BQ4010YMA-85N | BQ4010YMA-85N |
| Product Name | Memory | 5V DIP Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | NVRAM; NVSRAM | NVRAM; NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "28-DIP Module (0.61"", 15.49mm)" | Module | DIP; DIP28 | DIP | DIP; 28-DIP Module (0.61\", 15.49mm) | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole | |
| Access Time | 85 ns | 85 ns | 85 ns |