Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7882-20FN

Description
Synchronous FIFO 36K (2K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
Synchronous FIFO 36K (2K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4498-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4498-5-ND
FIFOs Memory 296-4498-5-ND
Synchronous FIFO 36K (2K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)

Synchronous FIFO 36K (2K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258853-SN74ACT7882-20FN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258853-SN74ACT7882-20FN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258853-SN74ACT7882-20FN
Win Source Part Number: 1258853-SN74ACT7882- 20FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 18 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 36K (2K x 18) Access Time: 13ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4498-5,-296-449 8-5,2156-SN74ACT7882 -20FN-TI,296-4498-5R ,296-4498-5,-SN74ACT 7882-20FNR,TEXTISSN7 4ACT7882-20FN Base Product Number: 74ACT7882 Product Status: Obsolete

Win Source Part Number: 1258853-SN74ACT7882-20FN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 18
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 36K (2K x 18)
Access Time: 13ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4498-5,-296-4498-5,2156-SN74ACT7882-20FN-TI,296-4498-5R,296-4498-5,-SN74ACT7882-20FNR,TEXTISSN74ACT7882-20FN
Base Product Number: 74ACT7882
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT7882-20FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7882-20FN
FIFOs Memory SN74ACT7882-20FN
Synchronous FIFO 36K (2K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)

Synchronous FIFO 36K (2K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7882-20FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7882-20FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7882-20FN
IC FIFO SYNC 2KX18 13NS 68PLCC

IC FIFO SYNC 2KX18 13NS 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4498-5-ND 1258853-SN74ACT7882-20FN SN74ACT7882-20FN SN74ACT7882-20FN
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-20DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details