Texas Instruments High-Performance Analog FIFOs Memory SN74ACT3622-20PQ

Description
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 50MHz 13ns 132-BQFP (24.54x24.54)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 50MHz 13ns 132-BQFP (24.54x24.54)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4393-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4393-ND
FIFOs Memory 296-4393-ND
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 50MHz 13ns 132-BQFP (24.54x24.54)

Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 50MHz 13ns 132-BQFP (24.54x24.54)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT3622-20PQ - 767009-SN74ACT3622-20PQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT3622-20PQ
767009-SN74ACT3622-20PQ
Logic - Logic - FIFOs Memory - SN74ACT3622-20PQ 767009-SN74ACT3622-20PQ
Manufacturer: Texas Instruments Win Source Part Number: 767009-SN74ACT3622-2 0PQ Series: 74ACT Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 18K (256 x 36 x 2) Access Time: 13ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: SN74ACT3622 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-BQFP (24.54x24.54) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): 723622L30PQF; 723622L15PQF9; 723622L12PQF9; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 36

Manufacturer: Texas Instruments
Win Source Part Number: 767009-SN74ACT3622-20PQ
Series: 74ACT
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 132-BQFP Bumpered
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MHz
Function: Synchronous
Memory Size: 18K (256 x 36 x 2)
Access Time: 13ns
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ACT3622
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-BQFP (24.54x24.54)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): 723622L30PQF; 723622L15PQF9; 723622L12PQF9;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 36

Buy Now Datasheet
FIFOs Memory - SN74ACT3622-20PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3622-20PQ
FIFOs Memory SN74ACT3622-20PQ
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 50MHz 13ns 132-BQFP (24.13x24.13)

Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 50MHz 13ns 132-BQFP (24.13x24.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3622-20PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3622-20PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3622-20PQ
IC FIFO SYNC 256X36X2 132BQFP

IC FIFO SYNC 256X36X2 132BQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4393-ND 767009-SN74ACT3622-20PQ SN74ACT3622-20PQ SN74ACT3622-20PQ
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT3622-20PQ FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers